879450001

Part No :
879450001
Manufacturer :
Catalog :
Pluggable Connectors
Description :
1.27MMSAS REC RA SMT
rohs
Rated 5/5 based on 1 customer reviews
Availability: 600 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Style Receptacle
Connector Type SAS
Number of Positions 29
Mounting Surface Mount, Right Angle
Termination Solder
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 197062-879450001
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The 879450001,offered by Molex, LLC factory, is a Pluggable Connectors. It is divided into Connectors,Interconnects category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 879450001 is 41 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Style Receptacle
Connector Type SAS
Number of Positions 29
Mounting Surface Mount, Right Angle
Termination Solder
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 197062-879450001
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 879450001
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
879450001 Price

879450001 Datasheet
879450001 Application

879450001 Replacement
879450001 Pdf

879450001 Pinout
879450001 Image

879450001 Picture
879450001 In Stock

879450001 Distributor
879450001 Pluggable Connectors

Image
Mfr.Part No
Description
Stock
SSR RELAY SPST-NO 120MA 0-40V
231
8-Bit, Multiplying D/A Converters
9
OPTOISO 2.5KV TRANS W/BASE 8SOIC
696
DIODE SCHOTTKY 20V 2A SMA
12340
256Kb FRAM Serial 5V Memory
800
IC MCU 8BIT 1KB FLASH 8SOIC
140
IC MUX 2:1 DUAL 3.3V/5V 20-SOIC
49
IC REG LDO ADJ 1A 8SOIC
2240

Top Sellers