The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FSQ0265RN

Part No FSQ0265RN
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Pulse Width Modulation Controller / IC PWM FLYBCK ISO CM 8DIP
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
Pricing & Ordering $1.837 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
20+
$2.5440
$50.880
48+
$2.0870
$100.176
75+
$2.0220
$151.650
103+
$1.9570
$201.571
133+
$1.8920
$251.636
177+
$1.6960
$300.192
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,127 pieces
MOQ: 20 pcs
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
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage - Operating 8 V to 20 V
Frequency - Switching 55kHz to 67kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Sync
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 204350-FSQ0265RN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
Family Name FSQ0265
Introduction Date October 17, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
FSQ0265RL;  FSQ0265RLX;  

Description

The FSQ0265RN is an integrated circuit manufactured by Fairchild/ON Semiconductor. It is a flyback topology with an output isolation, internal switch and a voltage breakdown of 650V. The maximum power is 20W and the voltage start-up is 12V. The FSQ0265RN is part of the FSQ0265 family and is part of the integrated circuits category. It was introduced on October 17, 2006 and is still active. The temperature range for operating this component is -40°C to 85°C (TA). The FSQ0265RN is popular with a high demand and a fake threat of 68%. The supply and demand status is balanced and the quantity per package is 3k pcs.