Search
Filters

FT832DB-RT

Part No :
FT832DB-RT
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC PRIMARY SIDE CC/CV CONTROLER-
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,400 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 5.5 V to 18 V
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOP
Mounting Surface Mount
Win Source Part Number 117376-FT832DB-RT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The FT832DB-RT is defined as PMIC - ACDC Converters,Offline Switchers ,included in Integrated Circuits(ICs) group. The designer and manufactured of FT832DB-RT is Fremont Micro Devices USA. It is available in WIN SOURCE Shenzhen warehouse. The storage code of FT832DB-RT is 133889. More detailed data for FT832DB-RT , feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 5.5 V to 18 V
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOP
Mounting Surface Mount
Win Source Part Number 117376-FT832DB-RT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT832DB-RT
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
FT832DB-RT Price

FT832DB-RT Datasheet
FT832DB-RT Application

FT832DB-RT Replacement
FT832DB-RT Pdf

FT832DB-RT Pinout
FT832DB-RT Image

FT832DB-RT Picture
FT832DB-RT In Stock

FT832DB-RT Distributor
FT832DB-RT PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
Damper Diodes (For Display) | DIODE DAMPER 1500V AXIAL
25
IC DATA ACQ SYS 12BIT 20-DIP / 8-Channel Single ADC SAR 50ksps 12-bit Serial 20-Pin PDIP N Tube
142
IC TXRX RS485/422 8-SOIC
25
FERRITE BEAD 15 OHM 0805 1LN
400
IC REG CTLR DGTL CAM 5OUT 32TQFN
25
IC SUPERVISOR MPU DL SOT23-8
4
IC CPLD 192MC 4.7NS 100TQFP
6253

Top Sellers