Search
Filters

KA3882ED

Part No : KA3882ED
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC REG CTRLR PWM CM 8-SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,404 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 018173-KA3882ED
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Fairchild/ON Semiconductor KA3882ED is available at WIN SOURCE. Please review product page below for detailed information, including KA3882ED price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for KA3882ED to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 018173-KA3882ED
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KA3882ED
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
KA3882ED Price

KA3882ED Datasheet
KA3882ED Application

KA3882ED Replacement
KA3882ED Pdf

KA3882ED Pinout
KA3882ED Image

KA3882ED Picture
KA3882ED In Stock

KA3882ED Distributor
KA3882ED PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
Polymer Tantalum Capacitors 220UF 4V 2917
100
DIODE GEN PURP 50V 2A DO15
400
IC MICROMON 5V PBRST/WD SOT23-5
11
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
3
IC REG LDO 3.3V 1A SOT223-3
100
DIODE ZENER 120V 5W AXIAL
241
OPTOISO 3KV 4CH TRANS 16SOIC
12023
IC BUFF NON-INVERT 5.5V 6DFN / SINGLE BUFFER GATE
4000

Top Sellers