Search
Filters

LNK364PN

IC OFFLINE SWIT HV 8DIP
Manufacturer: Power Integrations
rohs
Quantity
Price
Ext. Price
115+
$0.447
$51.405
290+
$0.347
$100.630
995+
$0.302
$300.490
Availability: 72,100 In Stock
This product has a minimum quantity of 115

Power Integrations LNK364PN is available at WIN SOURCE. Please review product page below for detailed information, including LNK364PN price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LNK364PN to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Mounting Through Hole
Case / Package DIP-8B
Control Operating Temperature -40°C to 150°C (TJ)
Power (Watts) 9W
Duty Cycle 60%
Topology Flyback
Voltage - Breakdown 700V
Internal Switch(s) Yes
Output Isolation Isolated
Status Active
Packaging Tube/Rail
Manufacturer Power Integrations
Categories Integrated Circuits
Frequency - Switching 132kHz
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Win Source Part Number 092935-LNK364PN
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
Mounting Through Hole
Case / Package DIP-8B
Control Operating Temperature -40°C to 150°C (TJ)
Power (Watts) 9W
Duty Cycle 60%
Topology Flyback
Voltage - Breakdown 700V
Internal Switch(s) Yes
Output Isolation Isolated
Status Active
Packaging Tube/Rail
Manufacturer Power Integrations
Categories Integrated Circuits
Frequency - Switching 132kHz
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Win Source Part Number 092935-LNK364PN
LNK364PN Price

LNK364PN Datasheet
LNK364PN Application

LNK364PN Replacement
LNK364PN Pdf

LNK364PN Pinout
LNK364PN Image

LNK364PN Picture
LNK364PN In Stock

LNK364PN Distributor
LNK364PN PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC OPAMP INSTR 7MHZ RRO 16LFCSP
3000
IC REG CTRLR MULT TOP 16SOIC
2739
MOSFET N-CH 25V 40A DPAK
114
12-Bit Rail-to-Rail Micropower DACs in SO-8
53
CAP TANT 22UF 10V 10% 1411
2123
SH-4 SuperH SH7750 Microcontroller IC 32-Bit 200MHz ROMless 208-QFP (28x28)
47