Search
Filters

NCP1395ADR2G

Part No :
NCP1395ADR2G
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG CTRLR PWM VM 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
50+
€1.000
€49.980
115+
€0.846
€97.234
180+
€0.821
€147.686
245+
€0.795
€194.646
315+
€0.769
€242.069
420+
€0.692
€290.807
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,149 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 13.3V
Supply Voltage - Operating 9.3 V to 20 V
Duty Cycle 50%
Frequency - Switching 50kHz to 1MHz
Fault Protection Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 107513-NCP1395ADR2G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
ON Semiconductor NCP1395ADR2G is available at WIN SOURCE. Please review product page below for detailed information, including NCP1395ADR2G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NCP1395ADR2G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 13.3V
Supply Voltage - Operating 9.3 V to 20 V
Duty Cycle 50%
Frequency - Switching 50kHz to 1MHz
Fault Protection Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 107513-NCP1395ADR2G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP1395ADR2G
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
NCP1395ADR2G Price

NCP1395ADR2G Datasheet
NCP1395ADR2G Application

NCP1395ADR2G Replacement
NCP1395ADR2G Pdf

NCP1395ADR2G Pinout
NCP1395ADR2G Image

NCP1395ADR2G Picture
NCP1395ADR2G In Stock

NCP1395ADR2G Distributor
NCP1395ADR2G PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 0.6A SC70-6
540
IC MCU 8BIT 3.5KB FLASH 14TSSOP
2525
IC CTRLR SW ACPI DUAL 16SOIC
234
IC OPAMP GP 10MHZ RRO SOT23-5
87
IC ADC 14BIT 250KSPS 10-LFCSP
30
N-Channel Enhancement Mode Avalanche Rated, High dV/dt Low Gate Charge and Capacitances
49
WE-HCI SMD Flat Wire High Current Inductor | FIXED IND 720NH 22A 1.3 MOHM SMD
16

Top Sellers