We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR-3A153D

Part No : STR-3A153D
Manufacturer : Sanken
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC PWM AC/DC CONVERTER 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,450 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 74%
Frequency - Switching 67kHz
Power (Watts) 53W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 115°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 212393-STR-3A153D
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Sanken STR-3A153D is available at WIN SOURCE. Please review product page below for detailed information, including STR-3A153D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-3A153D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 74%
Frequency - Switching 67kHz
Power (Watts) 53W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 115°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 212393-STR-3A153D
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-3A153D
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
STR-3A153D Price

STR-3A153D Datasheet
STR-3A153D Application

STR-3A153D Replacement
STR-3A153D Pdf

STR-3A153D Pinout
STR-3A153D Image

STR-3A153D Picture
STR-3A153D In Stock

STR-3A153D Distributor
STR-3A153D PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
700MHZ, LOW JITTER, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER | IC SYNTHESIZER 700MHZ 28-SOIC
13
BATTERY PROTECTION IC FOR SINGLE-CELL PACK
1481
8-BIT SINGLE-CHIP MICROCONTROLLERS
3
TRANS PNP 100V 4.1A SOT-223
400