Search
Filters

STR-A6059H

Part No :
STR-A6059H
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG PWM CONV AC/DC 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,480 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 83%
Frequency - Switching 100kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 047370-STR-A6059H
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Sanken STR-A6059H is available at WIN SOURCE. Please review product page below for detailed information, including STR-A6059H price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-A6059H to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 83%
Frequency - Switching 100kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 047370-STR-A6059H
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-A6059H
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
STR-A6059H Price

STR-A6059H Datasheet
STR-A6059H Application

STR-A6059H Replacement
STR-A6059H Pdf

STR-A6059H Pinout
STR-A6059H Image

STR-A6059H Picture
STR-A6059H In Stock

STR-A6059H Distributor
STR-A6059H PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC ADC 10BIT 32KSPS 11CH 20-SOIC
1266
MOSFET N-CH 400V 2A SOT-223
2601
Integrated Host Processor Hardware Specifications
3
General-purpose Schottky diodes
82000
RTD-50-L-02CS2930 / MISC PRODUCT
35
Low IQ Synchronous Step-Down Controller
50
IC OPAMP GP 280KHZ RRO 8SO
878

Top Sellers