Search
Filters

STR-A6069HD

Part No :
STR-A6069HD
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG PWM CONV AC/DC 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 83%
Frequency - Switching 100kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 212399-STR-A6069HD
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Sanken STR-A6069HD is available at WIN SOURCE. Please review product page below for detailed information, including STR-A6069HD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-A6069HD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 83%
Frequency - Switching 100kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 212399-STR-A6069HD
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-A6069HD
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
STR-A6069HD Price

STR-A6069HD Datasheet
STR-A6069HD Application

STR-A6069HD Replacement
STR-A6069HD Pdf

STR-A6069HD Pinout
STR-A6069HD Image

STR-A6069HD Picture
STR-A6069HD In Stock

STR-A6069HD Distributor
STR-A6069HD PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC TOGGLE SWITCH-OVER FUNCT 8DIP
6586
3.3V LVTTL/LVCMOS to LVPECL Translator | IC TRNSLTR UNIDIRECTIONAL 32LQFP
1191
IC ADC 8BIT SERIAL I/O 8-DIP
635
IC REG LDO 2.7V 0.2A SOT23-5
2212
TVS DIODE 15VC 5CSP
9605
LED XLAMP COOL WHITE 6500K 4SMD
280

Top Sellers