We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR-A6079M

Part No : STR-A6079M
Manufacturer : Sanken
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC REG PWM CONV AC/DC 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,399 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 83%
Frequency - Switching 67kHz
Power (Watts) 13W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 047372-STR-A6079M
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Sanken STR-A6079M is available at WIN SOURCE. Please review product page below for detailed information, including STR-A6079M price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-A6079M to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 83%
Frequency - Switching 67kHz
Power (Watts) 13W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 047372-STR-A6079M
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-A6079M
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
STR-A6079M Price

STR-A6079M Datasheet
STR-A6079M Application

STR-A6079M Replacement
STR-A6079M Pdf

STR-A6079M Pinout
STR-A6079M Image

STR-A6079M Picture
STR-A6079M In Stock

STR-A6079M Distributor
STR-A6079M PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
XC2C384 CoolRunner-II CPLD
3
Power Relay 5VDC 3DC/5AAC SPST-NO(20.5x7.2x15.3)mm THT
600
15 Watt | DC-DC Converter
1
Silicon Epitaxial Planar
20
16M x 8 Bit NAND Flash Memory
515
NPN/PNP general purpose transistor
26203
FUSE RESETTABLE 1.25A HOLD SMD
189