Search
Filters

STR-A6131

Part No :
STR-A6131
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG PRC FLYBACK SW 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 228 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback
Voltage - Start Up 17.5V
Supply Voltage - Operating 10 V to 35 V
Power (Watts) 15W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 194764-STR-A6131
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Sanken STR-A6131 is available at WIN SOURCE. Please review product page below for detailed information, including STR-A6131 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-A6131 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback
Voltage - Start Up 17.5V
Supply Voltage - Operating 10 V to 35 V
Power (Watts) 15W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 194764-STR-A6131
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-A6131
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
STR-A6131 Price

STR-A6131 Datasheet
STR-A6131 Application

STR-A6131 Replacement
STR-A6131 Pdf

STR-A6131 Pinout
STR-A6131 Image

STR-A6131 Picture
STR-A6131 In Stock

STR-A6131 Distributor
STR-A6131 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
TVS DIODE 7.5VWM 12.9VC DO204AC
400
5A and 2.5A High Efficiency Switching Regulators
920
POSITIVE VOLTAGE REGULATORS | IC REG LINEAR 5V 500MA DPAK
3177
RF & MICROWAVE DISCRETE LOW POWER TRANSISTORS
87
TVS DIODE 200VWM 324VC SMB
6610
IC MPU OMAP-L1X 375MHZ 361NFBGA
287
AC to DC Switching Converter Off-Line Switcher/SMPS Controller 42kHz T/R 8-Pin SOIC N / IC CTLR PWM CM 8SOIC
20

Top Sellers