Search
Filters

STR-L6472

Part No :
STR-L6472
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC QUASI RES AC/DC CONV 10SIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,305 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 850V
Topology Flyback
Supply Voltage - Operating 32V (Max)
Power (Watts) 25W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Package / Case 10-SIP, 9 Leads
Case / Package STA-10L
Mounting Through Hole
Win Source Part Number 212401-STR-L6472
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Sanken STR-L6472 is available at WIN SOURCE. Please review product page below for detailed information, including STR-L6472 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-L6472 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 850V
Topology Flyback
Supply Voltage - Operating 32V (Max)
Power (Watts) 25W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Package / Case 10-SIP, 9 Leads
Case / Package STA-10L
Mounting Through Hole
Win Source Part Number 212401-STR-L6472
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-L6472
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
STR-L6472 Price

STR-L6472 Datasheet
STR-L6472 Application

STR-L6472 Replacement
STR-L6472 Pdf

STR-L6472 Pinout
STR-L6472 Image

STR-L6472 Picture
STR-L6472 In Stock

STR-L6472 Distributor
STR-L6472 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC RESET CIRC MPU SC70-3
19
MOSFET N-CH 40V 18A 8-SOIC
76
GaAs IC SPDT Nonreflective Switch 300 kHz-2.5 GHz
800
IC CODEC FILTER CMOS 20PLCC
24
NPN (SWITCHING APPLICATIONS)
170
IC PROM SER 200000 C-TEMP 8-DIP
30
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
700

Top Sellers