We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR-W6052S

Part No : STR-W6052S
Manufacturer : Sanken
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC REG PWM CONV AC/DC TO-220F-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 96,050 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 71%
Frequency - Switching 60kHz to 74kHz
Power (Watts) 60W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 115°C (TA)
Case / Package TO-220F-6L
Mounting Through Hole
Win Source Part Number 042947-STR-W6052S
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
Sanken STR-W6052S is available at WIN SOURCE. Please review product page below for detailed information, including STR-W6052S price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-W6052S to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 71%
Frequency - Switching 60kHz to 74kHz
Power (Watts) 60W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 115°C (TA)
Case / Package TO-220F-6L
Mounting Through Hole
Win Source Part Number 042947-STR-W6052S
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-W6052S
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
STR-W6052S Price

STR-W6052S Datasheet
STR-W6052S Application

STR-W6052S Replacement
STR-W6052S Pdf

STR-W6052S Pinout
STR-W6052S Image

STR-W6052S Picture
STR-W6052S In Stock

STR-W6052S Distributor
STR-W6052S PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC DAC 16-BIT V-OUT 14-SOIC
10
PAL/NTSC/SECAM synchronization processor for video recorders
41
IC FLASH 4MBIT 75MHZ 8UFDFPN
3949
IC GATE NOR 1CH 2-INP SC-70
300
Chip Inductor (Chip Coil) for General Use Wire Wound Type LQH43M/LQH43N Series | FIXED IND 330UH 95MA 8.2 OHM
47