Search
Filters

STR-W6756

Part No :
STR-W6756
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC POWER QUASI RES SW TO-220F-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 298 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Power (Watts) 240W
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 115°C (TA)
Case / Package TO-220F-6L
Mounting Through Hole
Win Source Part Number 136450-STR-W6756
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Sanken STR-W6756 is available at WIN SOURCE. Please review product page below for detailed information, including STR-W6756 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-W6756 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Power (Watts) 240W
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 115°C (TA)
Case / Package TO-220F-6L
Mounting Through Hole
Win Source Part Number 136450-STR-W6756
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-W6756
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
STR-W6756 Price

STR-W6756 Datasheet
STR-W6756 Application

STR-W6756 Replacement
STR-W6756 Pdf

STR-W6756 Pinout
STR-W6756 Image

STR-W6756 Picture
STR-W6756 In Stock

STR-W6756 Distributor
STR-W6756 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC EL DRIVER 180VPP OUT 8-MSOP
991
anyCAP 100 mA Low Dropout Linear Regulator
3649
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 5V 9.2V SMC
964
2SK3418
702
HIGH-SPEED 3.3V 8K x 8 DUAL-PORT STATIC RAM
3

Top Sellers