Search
Filters

STR-X6737

Part No :
STR-X6737
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG SW QUASI RES TO-3PF-7
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,522 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Power (Watts) 290W
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 125°C (TA)
Case / Package TO-3PF-7
Mounting Through Hole
Win Source Part Number 122582-STR-X6737
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Sanken STR-X6737 is available at WIN SOURCE. Please review product page below for detailed information, including STR-X6737 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-X6737 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Power (Watts) 290W
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 125°C (TA)
Case / Package TO-3PF-7
Mounting Through Hole
Win Source Part Number 122582-STR-X6737
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-X6737
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
STR-X6737 Price

STR-X6737 Datasheet
STR-X6737 Application

STR-X6737 Replacement
STR-X6737 Pdf

STR-X6737 Pinout
STR-X6737 Image

STR-X6737 Picture
STR-X6737 In Stock

STR-X6737 Distributor
STR-X6737 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
DIODE ZENER ARRAY 6.2V SOT363
3300
CONN PLUG 30POS SMD GOLD
272
SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
97

Top Sellers