We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR-X6757

Part No : STR-X6757
Manufacturer : Sanken
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC REG SW QUASI RES TO-3PF-7
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 26 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Power (Watts) 320W
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 125°C (TA)
Case / Package TO-3PF-7
Mounting Through Hole
Win Source Part Number 119298-STR-X6757
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Sanken STR-X6757 is available at WIN SOURCE. Please review product page below for detailed information, including STR-X6757 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-X6757 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Power (Watts) 320W
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 125°C (TA)
Case / Package TO-3PF-7
Mounting Through Hole
Win Source Part Number 119298-STR-X6757
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-X6757
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
STR-X6757 Price

STR-X6757 Datasheet
STR-X6757 Application

STR-X6757 Replacement
STR-X6757 Pdf

STR-X6757 Pinout
STR-X6757 Image

STR-X6757 Picture
STR-X6757 In Stock

STR-X6757 Distributor
STR-X6757 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 40V 200MA SOT323
1800
PolySwitch Resettable Devices Line-Voltage-Rated Devices | PTC RESET FUSE 240V 400MA RADIAL
8
IC REG LDO 3.3V 0.2A SOT25
400
IC BATT CHARGER CONST I/V 28SSOP
568