Search
Filters

STR-X6757N

Part No :
STR-X6757N
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG SW QUASI RES TO-3PF-7
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 125°C (TA)
Case / Package TO-3PF-7
Mounting Through Hole
Win Source Part Number 031532-STR-X6757N
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Sanken STR-X6757N is available at WIN SOURCE. Please review product page below for detailed information, including STR-X6757N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-X6757N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 125°C (TA)
Case / Package TO-3PF-7
Mounting Through Hole
Win Source Part Number 031532-STR-X6757N
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-X6757N
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
STR-X6757N Price

STR-X6757N Datasheet
STR-X6757N Application

STR-X6757N Replacement
STR-X6757N Pdf

STR-X6757N Pinout
STR-X6757N Image

STR-X6757N Picture
STR-X6757N In Stock

STR-X6757N Distributor
STR-X6757N PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 1A 8DFN
IC REG LDO 5V 0.15A 8MSOP
87
KIO Serial/Parallel Counter/Timer
Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 16NH 200MA 1.2 OHM SMD
60000
Quad 2-input multiplexer; 3-state
312
EPON FTTH/BOLT(ROW)
312

Top Sellers