The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TOP253EN

Part No TOP253EN
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PROG OVP 7CESIP
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
Pricing & Ordering $0.892 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
45+
$1.1650
$52.425
105+
$0.9560
$100.380
165+
$0.9260
$152.790
225+
$0.8960
$201.600
290+
$0.8660
$251.140
390+
$0.7770
$303.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 18,000 pieces
MOQ: 45 pcs
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
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 78%
Frequency - Switching 66kHz, 132kHz
Power (Watts) 25W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package eSIP-7C
Mounting Through Hole
Win Source Part Number 053541-TOP253EN
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited

Description

The TOP253EN is an integrated circuit manufactured by Power Integrations. It is a flyback topology with an output isolation of isolated and internal switch(s) included. The voltage breakdown is 700V, and the power (watts) is 25W. The duty cycle is 78%, and the frequency of switching is 66kHz, 132kHz. The fault protection includes current limiting, over-temperature, and over-voltage. The device is available in tube/rail packaging and is mounted through-hole. It is a popular component in the market with a medium level of popularity and a fake threat of 50%. The supply and demand status is limited. The temperature range for operating is -40°C to 150°C (TJ), and the case/package is eSIP-7C.