Search
Filters

UC2842BNG

Part No : UC2842BNG
Manufacturer : ON Semiconductor
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC REG CTRLR BST FLYBK ISO 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
165+
€0.294
€48.463
390+
€0.249
€96.897
600+
€0.241
€144.450
830+
€0.233
€193.428
1,065+
€0.226
€241.015
1,425+
€0.203
€289.550
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 60,313 pieces can ship immediately
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 035615-UC2842BNG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
ON Semiconductor UC2842BNG is available at WIN SOURCE. Please review product page below for detailed information, including UC2842BNG price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC2842BNG to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 035615-UC2842BNG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC2842BNG
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
UC2842BNG Price

UC2842BNG Datasheet
UC2842BNG Application

UC2842BNG Replacement
UC2842BNG Pdf

UC2842BNG Pinout
UC2842BNG Image

UC2842BNG Picture
UC2842BNG In Stock

UC2842BNG Distributor
UC2842BNG PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
4-to-16 Line Decoder with Latch
1
IC REDRIVER SATA 1CH 6GBPS 8WSON
401
DIODE GEN PURP 800V 20A TO220FP
IC ADC 10BIT 1.25MSPS 48-TSSOP
40
IC CONTROLLER SMPS 8-DIP
6402
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
26
IC REG LDO 1.3V 0.3A 8-TDFN
276

Top Sellers