Search
Filters

UC2875N

Part No :
UC2875N
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG CTRLR PWM CM/VM 20DIP
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
4+
€11.4810
€45.924
10+
€9.5590
€95.586
15+
€9.2840
€139.254
20+
€9.0100
€180.189
26+
€8.7350
€227.096
34+
€7.9100
€268.951
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 676 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 20-PDIP
Mounting Through Hole
Win Source Part Number 110834-UC2875N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
UC2875QP;   UC2875NG4; UC2875DWP;  
Texas Instruments UC2875N is available at WIN SOURCE. Please review product page below for detailed information, including UC2875N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC2875N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 20-PDIP
Mounting Through Hole
Win Source Part Number 110834-UC2875N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
UC2875QP;   UC2875NG4; UC2875DWP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC2875N
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
UC2875N Price

UC2875N Datasheet
UC2875N Application

UC2875N Replacement
UC2875N Pdf

UC2875N Pinout
UC2875N Image

UC2875N Picture
UC2875N In Stock

UC2875N Distributor
UC2875N PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
Inductor RF Chip Unshielded Wirewound 0.56uH 5% 35MHz 45Q-Factor Ceramic 0.46A 1.34Ohm DCR 1206 Automotive T/R
950
IC SEQUENCER/MONITOR 10CH 48VQFN
3
DIODE SCHOTTKY 40V 1A SOD123T
1532

Top Sellers