Search
Filters

UC3844ADM

Part No : UC3844ADM
Manufacturer : Microsemi Corporation
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC REG CTRLR PWM CM 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 68 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 2,500
Application Field Used in Power Management, Industrial
Supply and Demand Status Limited
Fake Threat In the Open Market 50 pct.
Popularity Medium
Win Source Part Number 043419-UC3844ADM
Mounting Surface Mount
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 70°C (TA)
Control Features Frequency Control
Fault Protection Current Limiting
Frequency - Switching 500kHz
Duty Cycle 48%
Supply Voltage - Operating 10 V to 30 V
Voltage - Start Up 16V
Topology Boost, Buck, Flyback, Forward
Output Isolation Isolated
Status Active
Packaging Tube/Rail
Manufacturer Microsemi Corporation
Categories Integrated Circuits
Microsemi Corporation UC3844ADM is available at WIN SOURCE. Please review product page below for detailed information, including UC3844ADM price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC3844ADM to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Quantity per package 2,500
Application Field Used in Power Management, Industrial
Supply and Demand Status Limited
Fake Threat In the Open Market 50 pct.
Popularity Medium
Win Source Part Number 043419-UC3844ADM
Mounting Surface Mount
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 70°C (TA)
Control Features Frequency Control
Fault Protection Current Limiting
Frequency - Switching 500kHz
Duty Cycle 48%
Supply Voltage - Operating 10 V to 30 V
Voltage - Start Up 16V
Topology Boost, Buck, Flyback, Forward
Output Isolation Isolated
Status Active
Packaging Tube/Rail
Manufacturer Microsemi Corporation
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3844ADM
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
UC3844ADM Price

UC3844ADM Datasheet
UC3844ADM Application

UC3844ADM Replacement
UC3844ADM Pdf

UC3844ADM Pinout
UC3844ADM Image

UC3844ADM Picture
UC3844ADM In Stock

UC3844ADM Distributor
UC3844ADM PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
Video Amplifier with 75 ohms Driver
337
CAP FILM 0.068UF 5% 100VDC 1913
644
Silicon NPN Epitaxial, Darlington
500
DIODE ZENER 5.6V 375MW SOD123F
61322
NTC THERMISTOR 10K OHM 1% 0402
3238
NPN SILICON PLANAR TRANSISTOR | NPN SILICON TRANSISTOR
10
SCHOTTKY BARRIER TYPE (LOW FORWARD VOLTAGE SCHOTTK BARRIER)
28
Dual-Slot PCMCIA Analog Power Controllers
358

Top Sellers