Search
Filters

UC3875DWP

Part No :
UC3875DWP
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG CTRLR PWM CM/VM 28-SOIC
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
10+
€4.7670
€47.665
23+
€3.9320
€90.441
35+
€3.8130
€133.461
48+
€3.6940
€177.318
61+
€3.5750
€218.079
82+
€3.2180
€263.868
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 10 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Mounting Surface Mount
Win Source Part Number 035732-UC3875DWP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Texas Instruments UC3875DWP is available at WIN SOURCE. Please review product page below for detailed information, including UC3875DWP price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC3875DWP to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Mounting Surface Mount
Win Source Part Number 035732-UC3875DWP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3875DWP
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
UC3875DWP Price

UC3875DWP Datasheet
UC3875DWP Application

UC3875DWP Replacement
UC3875DWP Pdf

UC3875DWP Pinout
UC3875DWP Image

UC3875DWP Picture
UC3875DWP In Stock

UC3875DWP Distributor
UC3875DWP PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 50V 2A DO204AC
250
128K I2C CMOS Serial EEPROM | IC EEPROM 128K I2C 400KHZ 8DFN
76
LDO Regulator Pos 4V 0.065A 4-Pin(3+Tab) SC-82AB T/R / IC REG LDO 4V 65MA SC82AB
263
RES SMD 1.3K OHM 0.1% 1/10W 0805
540
IC GATE DRVR LOW-SIDE 8SOIC / SINGLE 9-A HIGH SPEED LOW SIDE MOSFET DRIVER WITH ENABLE
87
IC CTRLR BRIDGE USB-UART 28MLP
559

Top Sellers