Search
Filters

UC3875DWPTR

Part No :
UC3875DWPTR
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
Resonant Controllers 500mA 1000kHz 28-Pin SOIC T/R / IC REG CTRLR PWM CM/VM 28-SOIC
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
5+
€9.7900
€48.951
11+
€8.0770
€88.851
17+
€7.8320
€133.149
23+
€7.5870
€174.507
30+
€7.3430
€220.292
40+
€6.6090
€264.350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,220 pieces can ship immediately
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Mounting Surface Mount
Win Source Part Number 213663-UC3875DWPTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Family Name UC3875
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
UC3875QP;  UC3875QPTR;  UC3875N;  UC3875NG4; 
Texas Instruments UC3875DWPTR is available at WIN SOURCE. Please review product page below for detailed information, including UC3875DWPTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC3875DWPTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Mounting Surface Mount
Win Source Part Number 213663-UC3875DWPTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Family Name UC3875
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
UC3875QP;  UC3875QPTR;  UC3875N;  UC3875NG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3875DWPTR
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
UC3875DWPTR Price

UC3875DWPTR Datasheet
UC3875DWPTR Application

UC3875DWPTR Replacement
UC3875DWPTR Pdf

UC3875DWPTR Pinout
UC3875DWPTR Image

UC3875DWPTR Picture
UC3875DWPTR In Stock

UC3875DWPTR Distributor
UC3875DWPTR PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC INVERTER 8VSSOP
3708
THYRISTOR 650V 20A SOT186A / Thyristor SCR 650V 220A 3-Pin(3+Tab) TO-220F Rail
5
Shielded Power Inductors - SLC7530
77
512Mb NAND*2 + 256Mb Mobile SDRAM*2
216

Top Sellers