Search
Filters

UCC28700DBVR

IC REG CTRLR FLYBK ISO SOT23-6
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
120+
€0.385
€46.224
300+
€0.304
€91.260
985+
€0.275
€270.383
Availability: 2,547 In Stock
This product has a minimum quantity of 120
Texas Instruments UCC28700DBVR is available at WIN SOURCE. Please review product page below for detailed information, including UCC28700DBVR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UCC28700DBVR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 21V
Supply Voltage - Operating 9 V to 35 V
Frequency - Switching 1kHz to 130kHz
Fault Protection Current Limiting, Over Voltage
Control Operating Temperature -20°C to 125°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 035803-UCC28700DBVR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 21V
Supply Voltage - Operating 9 V to 35 V
Frequency - Switching 1kHz to 130kHz
Fault Protection Current Limiting, Over Voltage
Control Operating Temperature -20°C to 125°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 035803-UCC28700DBVR
UCC28700DBVR Price

UCC28700DBVR Datasheet
UCC28700DBVR Application

UCC28700DBVR Replacement
UCC28700DBVR Pdf

UCC28700DBVR Pinout
UCC28700DBVR Image

UCC28700DBVR Picture
UCC28700DBVR In Stock

UCC28700DBVR Distributor
UCC28700DBVR PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR ACTIVE HI SOT23-3
705
In-System Programmable High Density PLD
129
Halogen-free According to IEC 61249-2-21 Available
6170
IC MCU 8BIT 64KB FLASH 28SOIC
4860
N-Channel 500-V (D-S) MOSFETs
2400
Double-balanced mixer and oscillator
22
IC CPLD 64MC 7.5NS 44TQFP
547
DIODE ARRAY SCHOTTKY 30V 1A 5CPH
6258