Search
Filters

UCC2895PW

Part No :
UCC2895PW
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG CTRLR ISO PWM 20-TSSOP
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
11+
€4.2150
€46.361
25+
€3.5090
€87.726
39+
€3.4080
€132.921
53+
€3.3070
€175.293
68+
€3.2070
€218.050
90+
€2.9040
€261.378
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,125 pieces
MOQ: 11 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 035812-UCC2895PW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Texas Instruments UCC2895PW is available at WIN SOURCE. Please review product page below for detailed information, including UCC2895PW price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UCC2895PW to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 035812-UCC2895PW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC2895PW
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
UCC2895PW Price

UCC2895PW Datasheet
UCC2895PW Application

UCC2895PW Replacement
UCC2895PW Pdf

UCC2895PW Pinout
UCC2895PW Image

UCC2895PW Picture
UCC2895PW In Stock

UCC2895PW Distributor
UCC2895PW PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC LOGIC GATE/INVERTER
2000
IC MCU 8BIT 64KB FLASH 44QFP
99
Current-Sensing Amplifiers
15
IC GATE AND 4CH 2-INP 14-SOIC
1000
120 dB Range (3 nA to 3 mA) Dual Logarithmic Converter
IC BUS BUFF TRI-ST 16BIT 48TSSOP
33

Top Sellers