Search
Filters

UCC28C44DGKR

Part No : UCC28C44DGKR
Manufacturer : Texas Instruments
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC OFFLINE CTRLR PWM UVLO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,292 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 48%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 035821-UCC28C44DGKR
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Texas Instruments UCC28C44DGKR is available at WIN SOURCE. Please review product page below for detailed information, including UCC28C44DGKR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UCC28C44DGKR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 48%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 035821-UCC28C44DGKR
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC28C44DGKR
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
UCC28C44DGKR Price

UCC28C44DGKR Datasheet
UCC28C44DGKR Application

UCC28C44DGKR Replacement
UCC28C44DGKR Pdf

UCC28C44DGKR Pinout
UCC28C44DGKR Image

UCC28C44DGKR Picture
UCC28C44DGKR In Stock

UCC28C44DGKR Distributor
UCC28C44DGKR PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC TX RS485/422 HS 14-SOIC
1668
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR PWM CM 8-DIP
1
FILTER LC(PI) 27PF 410MHZ SMD
678
IC D-TYPE POS TRG DUAL 14DIP
113
ICL 4.7 OHM 20% 3A 8.5MM
312
IC MPU MPC82XX 400MHZ 516BGA
11
60 V, 60 A, N-Channel TO-220 and D2PAK
22

Top Sellers