Search
Filters

UCC3895DW

Part No :
UCC3895DW
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG CTRLR PWM CM/VM 20-SOIC
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
14+
€3.2380
€45.330
34+
€2.6960
€91.658
51+
€2.6180
€133.537
71+
€2.5410
€180.407
91+
€2.4640
€224.180
120+
€2.2310
€267.748
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 197,300 pieces
MOQ: 14 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 081888-UCC3895DW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Texas Instruments UCC3895DW is available at WIN SOURCE. Please review product page below for detailed information, including UCC3895DW price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UCC3895DW to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 081888-UCC3895DW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC3895DW
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
UCC3895DW Price

UCC3895DW Datasheet
UCC3895DW Application

UCC3895DW Replacement
UCC3895DW Pdf

UCC3895DW Pinout
UCC3895DW Image

UCC3895DW Picture
UCC3895DW In Stock

UCC3895DW Distributor
UCC3895DW PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
TVS DIODE 12VWM 37VC SOD323
5425
IC MCU 8BIT ROMLESS 44QFP
12
±15kV ESD-Protected, 32Mbps, 3V/5V, Triple RS-422/RS-485 Receivers with Fault Detection | IC RCVR TRIPLE RS422/485 16-SOIC
2
DIODE ZENER 9.1V 5W DO214AA
1500

Top Sellers