Search
Filters

UCC3895DWTR

Part No :
UCC3895DWTR
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
Resonant Controllers 100mA 1000kHz 20-Pin SOIC T/R / IC REG CTRLR PWM CM/VM 20-SOIC
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
11+
€4.2980
€47.276
25+
€3.5780
€89.445
39+
€3.4750
€135.543
53+
€3.3720
€178.727
69+
€3.2700
€225.620
91+
€2.9610
€269.454
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 40,391 pieces
MOQ: 11 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 004723-UCC3895DWTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Family Name UCC3895
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
UCC3895QTRG3;  UCC3895Q; UCC3895QG3; UCC3895QTR; 
Texas Instruments UCC3895DWTR is available at WIN SOURCE. Please review product page below for detailed information, including UCC3895DWTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UCC3895DWTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 004723-UCC3895DWTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Family Name UCC3895
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
UCC3895QTRG3;  UCC3895Q; UCC3895QG3; UCC3895QTR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC3895DWTR
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
UCC3895DWTR Price

UCC3895DWTR Datasheet
UCC3895DWTR Application

UCC3895DWTR Replacement
UCC3895DWTR Pdf

UCC3895DWTR Pinout
UCC3895DWTR Image

UCC3895DWTR Picture
UCC3895DWTR In Stock

UCC3895DWTR Distributor
UCC3895DWTR PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 36VQFN
1609
N-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
126
1550 nm InGaAsP MQW DFB LASER DIODE IN COAXIAL PACKAGE for 622 Mb/s APPLICATION
3200
IC AUDIO SUBSYSTEM 1W AB 36DSBGA / Audio Amp Headphone/Microphone/Speaker 1-CH Mono/2-CH Stereo 1W Class-AB 36-Pin uSMD T/R
99
FAST SOFT RECOVERY RECTIFIER DIODE | DIODE GEN PURP 1KV 30A TO247AC

Top Sellers