Search
Filters

UCC3895N

Part No :
UCC3895N
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG CTRLR PWM CM/VM 20DIP
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
5+
$10.3150
$51.575
12+
$8.5870
$103.044
18+
$8.3410
$150.138
25+
$8.0940
$202.350
32+
$7.8470
$251.104
43+
$7.1070
$305.601
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,224 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-PDIP
Mounting Through Hole
Win Source Part Number 004724-UCC3895N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Family Name UCC3895
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
UCC3895QG3;  UCC3895QTRG3;  UCC3895QTR; 
Texas Instruments UCC3895N is available at WIN SOURCE. Please review product page below for detailed information, including UCC3895N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UCC3895N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-PDIP
Mounting Through Hole
Win Source Part Number 004724-UCC3895N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Family Name UCC3895
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
UCC3895QG3;  UCC3895QTRG3;  UCC3895QTR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC3895N
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
UCC3895N Price

UCC3895N Datasheet
UCC3895N Application

UCC3895N Replacement
UCC3895N Pdf

UCC3895N Pinout
UCC3895N Image

UCC3895N Picture
UCC3895N In Stock

UCC3895N Distributor
UCC3895N PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
3A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
66
14-stage binary ripple counter
116
IGBT-IPM R series 600V / 75A 7 in one-package
1
100V/40A Switching Applications
91
VARISTOR 100V 400A 1812
500
AT91SAM ARM-based Flash MCU
29
ISM RF SYNTHESIZER WITH INTEGRATED VCOS FOR WIRELESS COMMUNICATIONS
50
Stacked Metallized PPS Film Chip Capacitor
300

Top Sellers