Search
Filters

VIPER06LSTR

Part No : VIPER06LSTR
Manufacturer : STMicroelectronics
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC OFFLINE SWITCH PWM 10-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.496
€44.660
205+
€0.420
€86.034
320+
€0.408
€130.445
440+
€0.395
€173.686
565+
€0.382
€215.740
750+
€0.344
€258.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,850 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 8W
Fault Protection Current Limiting, Open Loop, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 10-SSO
Mounting Surface Mount
Win Source Part Number 036263-VIPER06LSTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Family Name VIPER06
Introduction Date March 08, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
ICE2QR1765G;  ICE5AR4770AG;  ICE3RBR1765JG; 
STMicroelectronics VIPER06LSTR is available at WIN SOURCE. Please review product page below for detailed information, including VIPER06LSTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for VIPER06LSTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 8W
Fault Protection Current Limiting, Open Loop, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 10-SSO
Mounting Surface Mount
Win Source Part Number 036263-VIPER06LSTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Family Name VIPER06
Introduction Date March 08, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
ICE2QR1765G;  ICE5AR4770AG;  ICE3RBR1765JG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VIPER06LSTR
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
VIPER06LSTR Price

VIPER06LSTR Datasheet
VIPER06LSTR Application

VIPER06LSTR Replacement
VIPER06LSTR Pdf

VIPER06LSTR Pinout
VIPER06LSTR Image

VIPER06LSTR Picture
VIPER06LSTR In Stock

VIPER06LSTR Distributor
VIPER06LSTR PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
Polymer Tantalum Capacitors 470UF 6.3V 2917
250
1.8V Low Voltage Comparator with Rail-to-Rail Input
60
IC REG LDO 1.8V 0.8A SOT223-5
24
3.3V 1K/4K/16K x36 Unidirectional Synchronous FIFO with Bus Matching
1
Wideband Precision OPERATIONAL AMPLIFIER
250 WATTS (AC) DC/D CSINGLE OUTPUT
62
N-CHANNEL ENHANCEMENT MODE
630