The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BQ24703RHDR

Part No BQ24703RHDR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER CTRLR 28VQFN
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
Pricing & Ordering $1.439 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
25+
$2.0060
$50.150
61+
$1.6460
$100.406
95+
$1.5940
$151.430
130+
$1.5430
$200.590
168+
$1.4920
$250.656
225+
$1.3370
$300.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,630 pieces
MOQ: 25 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-VQFN (5x5)
Win Source Part Number 011957-BQ24703RHDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance

Description

The BQ24703RHDR is a high-performance, power management and charging solution from Texas Instruments. This advanced product is designed to provide superior efficiency and flexibility, making it the ideal choice for a range of applications including notebook computers, portable equipment, and other battery-powered devices. The BQ24703RHDR is a multi-chemistry battery charge controller that offers a range of innovative features. It integrates a synchronous PWM controller and power MOSFETs to deliver high-efficiency DC/DC conversion. This product is designed to manage the power requirements of today's energy-intensive devices, ensuring optimal performance at all times. One of the key features of the BQ24703RHDR is its ability to accurately monitor and control the charge current and voltage. It has a high accuracy voltage and current regulation system, which ensures the safe and efficient charging of the battery. It also features dynamic power management, which allows it to automatically adjust the charge current based on the system load conditions. This helps to extend the battery life and improve the overall performance of the device. The BQ24703RHDR also features a range of safety mechanisms to protect the device and battery from potential damage. This includes over-voltage, over-current, and over-temperature protection. It also has a battery short-circuit protection feature, which prevents damage to the device in case of a short circuit. This product is designed with a small footprint, making it suitable for compact devices. It comes in a 28-pin QFN package, which allows for easy integration into various device designs. The BQ24703RHDR operates over a wide input voltage range, providing flexibility for different power sources. In summary, the BQ24703RHDR from Texas Instruments is a high-performance, versatile, and reliable power management solution. It offers a range of advanced features designed to enhance the performance and longevity of battery-powered devices. Whether you're designing a notebook computer, a portable device, or any other battery-powered equipment, the BQ24703RHDR is a top-tier choice that delivers on all fronts.