Search
Filters

MAX8903BETI+

IC DC/DC CHARGER LI+ 2A 28-TQFN
Availability: 308 in stock
Manufacturer: Maxim Integrated
rohs
€2.74
This product has a minimum quantity of 10
PRICE BREAKS
Quantity
10+
30+
Price
€2.74
€2.57
Maxim Integrated MAX8903BETI+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX8903BETI+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX8903BETI+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037459-MAX8903BETI+
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
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037459-MAX8903BETI+
MAX8903BETI+ Price

MAX8903BETI+ Datasheet
MAX8903BETI+ Application

MAX8903BETI+ Replacement
MAX8903BETI+ Pdf

MAX8903BETI+ Pinout
MAX8903BETI+ Image

MAX8903BETI+ Picture
MAX8903BETI+ In Stock

MAX8903BETI+ Distributor
MAX8903BETI+ PMIC - Battery Chargers

Image
Mfr.Part No
Description
Stock
Schottky Barrier Diode
2778
6-PIN DIP OPTOISOLATORS LOGIC OUTPUT
4000
DIODE SCHOTTKY 35V 10A TO220-2
2
IC DETECTOR VOLT 4.5V ODRN 5SSOP
3000
RF BOOSTERPACK CC110L
700
DUAL 2-INPUT AND GATE
23766
512Kbit High Speed SPI Serial Flash Memory
21546