Search
Filters

MAX7219EWG+T

Part No : MAX7219EWG+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Display Drivers
Description : IC DRVR DSPLY LED 8DIG 24SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
€7.145
€50.016
15+
€6.046
€90.693
25+
€5.863
€146.565
35+
€5.680
€198.797
45+
€5.496
€247.334
55+
€4.947
€272.102
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 29,335 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 8 Digits
Operating Supply Current 330mA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 003211-MAX7219EWG+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Imaging, Video & Vision, Metering
Alternative Parts
(Cross-Reference)
AS1115-BQFT;  MAX6951EEE+T;  MAX7221ENG; MAX7219EWG+T;  

Maxim Integrated MAX7219EWG+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX7219EWG+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX7219EWG+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 8 Digits
Operating Supply Current 330mA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 003211-MAX7219EWG+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Imaging, Video & Vision, Metering
Alternative Parts
(Cross-Reference)
AS1115-BQFT;  MAX6951EEE+T;  MAX7221ENG; MAX7219EWG+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX7219EWG+T
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
MAX7219EWG+T Price

MAX7219EWG+T Datasheet
MAX7219EWG+T Application

MAX7219EWG+T Replacement
MAX7219EWG+T Pdf

MAX7219EWG+T Pinout
MAX7219EWG+T Image

MAX7219EWG+T Picture
MAX7219EWG+T In Stock

MAX7219EWG+T Distributor
MAX7219EWG+T PMIC - Display Drivers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 55V 55A TO-252
2323
IC POT ADDRESS 2X AUDIO 16-SOIC
3651
Renesas 16-Bit Single-Chip Microcomputer H8 Family/H8/300H Series
43
Single D-type flip-flop with reset; positive-edge trigger
18002
3.0 x 2.5 mm SURFACE MOUNT LED LAMP
180
IC DVI/HDMI SW 4-TO-2 128-HTQFP
3
QUADRUPLE DIFFERENTIAL LINE RECEVERS