Search
Filters

DRV8432DKDR

Part No : DRV8432DKDR
Manufacturer : Texas Instruments
Catalog : PMIC - Full,Half - Bridge Drivers
Description : IC BRIDGE DRIVER PAR 36HSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
€6.489
€64.887
20+
€5.293
€105.866
60+
€4.611
€276.628
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,200 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, Stepper Motors
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 110 mOhm LS, 110 mOhm HS
Channel Output Current 7A
Current - Peak Output 12A
Supply Voltage - Operating 10.8 V to 13.2 V
Voltage - Load 0 V to 52.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 36-HSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 014622-DRV8432DKDR
Family Name DRV8432
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin Philippines, RepublicofKorea
Halogen Free Compliant
Estimated EOL Date 2027
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 32 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
L6203/L;  E-L6203; BTM7710GP;  
Texas Instruments DRV8432DKDR is available at WIN SOURCE. Please review product page below for detailed information, including DRV8432DKDR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DRV8432DKDR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, Stepper Motors
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 110 mOhm LS, 110 mOhm HS
Channel Output Current 7A
Current - Peak Output 12A
Supply Voltage - Operating 10.8 V to 13.2 V
Voltage - Load 0 V to 52.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 36-HSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 014622-DRV8432DKDR
Family Name DRV8432
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin Philippines, RepublicofKorea
Halogen Free Compliant
Estimated EOL Date 2027
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 32 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
L6203/L;  E-L6203; BTM7710GP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DRV8432DKDR
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
DRV8432DKDR Price

DRV8432DKDR Datasheet
DRV8432DKDR Application

DRV8432DKDR Replacement
DRV8432DKDR Pdf

DRV8432DKDR Pinout
DRV8432DKDR Image

DRV8432DKDR Picture
DRV8432DKDR In Stock

DRV8432DKDR Distributor
DRV8432DKDR PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
IC BUS TRANSCEIVER 8BIT 24DIP
35
4.5A, 500kHz Step-Down Switching Regulator
439
On-Board Type (DC) EMI Suppression Filters
4
IC VREF SHUNT ADJ SOT23-5
8
CONVERTER DC/DC 3.3V 198W OUT
2
IC DUAL V COMP 8-SOIC
10
TRANSISTOR (AUDIO AMPLIFIER APPLICATIONS)
7