Search
Filters

L298N

Part No :
L298N
Manufacturer :
Catalog :
PMIC - Full,Half - Bridge Drivers
Description :
IC BRIDGE DRIVER PAR 15MULTIWATT
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
6+
$9.2830
$55.698
14+
$7.6830
$107.562
21+
$7.4540
$156.534
28+
$7.2260
$202.328
36+
$6.9970
$251.892
48+
$6.3110
$302.928
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 59,871 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, Relays, Solenoids, Stepper Motors
Load Type Inductive
Technology Bipolar
Current - Peak Output 2A
Supply Voltage - Operating 4.5 V to 7 V
Voltage - Load 4.8 V to 46 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 018241-L298N
Family Name L298
Introduction Date February 05, 1998
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LMD18245THALF; LMD18245TAULF; LMD18245T;  
STMicroelectronics L298N is available at WIN SOURCE. Please review product page below for detailed information, including L298N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for L298N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, Relays, Solenoids, Stepper Motors
Load Type Inductive
Technology Bipolar
Current - Peak Output 2A
Supply Voltage - Operating 4.5 V to 7 V
Voltage - Load 4.8 V to 46 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 018241-L298N
Family Name L298
Introduction Date February 05, 1998
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LMD18245THALF; LMD18245TAULF; LMD18245T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L298N
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
L298N Price

L298N Datasheet
L298N Application

L298N Replacement
L298N Pdf

L298N Pinout
L298N Image

L298N Picture
L298N In Stock

L298N Distributor
L298N PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.45A TO252-5
1212
IC DRAM 1G PARALLEL 78WBGA
33
BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATORS)
7450
IC MCU 32BIT 128KB ROM 256BGA
150
150mA Ultra Low Dropout Regulator with Low Noise Bypass
3521
PTC RESET FUSE 60V 145MA RADIAL
250
Low Voltage Octal Buffer/Line Driver with 3-STATE Outputs
1
TRANS PNP DARL 60V 1A SOT223
800
IC REG LDO 1.5V 0.5A SOT23-5
832

Top Sellers