Search
Filters

L6202

Part No : L6202
Manufacturer : STMicroelectronics
Catalog : PMIC - Full,Half - Bridge Drivers
Description : IC MOTOR DRIVER PAR 18POWERDIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
$3.640
$50.960
35+
$3.080
$107.800
55+
$2.986
$164.230
70+
$2.893
$202.510
90+
$2.800
$252.000
120+
$2.520
$302.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Channel Output Current 1.5A
Supply Voltage - Operating 12 V to 48 V
Voltage - Load 12 V to 48 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting Through Hole
Case / Package 18-PowerDIP
Win Source Part Number 037330-L6202
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
STMicroelectronics L6202 is available at WIN SOURCE. Please review product page below for detailed information, including L6202 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for L6202 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Channel Output Current 1.5A
Supply Voltage - Operating 12 V to 48 V
Voltage - Load 12 V to 48 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting Through Hole
Case / Package 18-PowerDIP
Win Source Part Number 037330-L6202
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L6202
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
L6202 Price

L6202 Datasheet
L6202 Application

L6202 Replacement
L6202 Pdf

L6202 Pinout
L6202 Image

L6202 Picture
L6202 In Stock

L6202 Distributor
L6202 PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
4-channel I2C switch with reset
699
ISO-CMOS ST-BUS™ FAMILY HDLC Protocol Controller
505
IC GATE OR 4CH 2-INP 14-SO
186
POSITIVE VOLTAGE REGULATORS
1021
256 Kbit (32K x 8) nvSRAM
2