The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADP3416JR-REEl

Part No ADP3416JR-REEl
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting 8-SOIC
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration High-Side and Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.15V ~ 7.5V
Logic Voltage - VIL, VIH 0.8V, 2.3V
Input Type Non-Inverting
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3416
Standard Package 807 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43186-ADP3416JR-REEl
Fake Threat In the Open Market 54pct.

Description

Analog Devices Inc. ADP3416JR-REEL Dual MOSFET Driver

The ADP3416JR-REEL from Analog Devices Inc. is a high-performance, dual MOSFET driver specifically designed to drive two N-channel MOSFETs, the main switch, and the synchronous rectifier, in synchronous buck power converters. This integrated circuit provides powerful driver capabilities in a compact surface-mount package, making it an ideal choice for space-constrained applications that require efficient power management.

The ADP3416JR-REEL operates over a wide supply voltage range from 4 V to 13.2 V, which allows for flexible design options to meet various system requirements. It features adaptive dead-time control that optimizes switching intervals to reduce power loss and improve efficiency. Additionally, the device includes an undervoltage lockout (UVLO) function, which ensures that the MOSFETs are only operational when the supply voltage is within an acceptable range, thus protecting the system from potential damage due to insufficient power supply.

With its high peak current drive capability, the ADP3416JR-REEL can handle the demands of high-speed switching applications. The driver's low output impedance reduces power dissipation, while its fast rise and fall times minimize transition losses, contributing to the overall efficiency of the power converter. The device also features a bootstrap diode for the high-side drive, which simplifies the circuit layout and reduces external component count.

The ADP3416JR-REEL comes in a small 8-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for automated assembly processes and fits well in compact PCB layouts. This product is supplied in a tape and reel format (hence the 'REEL' suffix), which is convenient for manufacturers who require components in bulk for mass production.

Whether you are designing power supplies for computers, telecommunications equipment, or portable devices, the ADP3416JR-REEL from Analog Devices Inc. provides a reliable and efficient solution for your synchronous buck converter designs.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support for further assistance.