Search
Filters

IR2104STRPBF

Part No : IR2104STRPBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Gate Drivers
Description : IC DRIVER HIGH/LOW SIDE 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.519
€46.737
205+
€0.439
€90.036
320+
€0.427
€136.512
440+
€0.413
€181.764
565+
€0.400
€225.774
750+
€0.360
€270.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 128,344 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Infineon Technologies
Packaging Reel(TR)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 20 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 210mA, 360mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 100ns, 50ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 017346-IR2104STRPBF
Family Name IR2104
Introduction Date May 02, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
L6384EDR; FAN7080MX_GF085;  FAN7080M_GF085; 
Infineon Technologies IR2104STRPBF is available at WIN SOURCE. Please review product page below for detailed information, including IR2104STRPBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IR2104STRPBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Infineon Technologies
Packaging Reel(TR)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 20 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 210mA, 360mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 100ns, 50ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 017346-IR2104STRPBF
Family Name IR2104
Introduction Date May 02, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
L6384EDR; FAN7080MX_GF085;  FAN7080M_GF085; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IR2104STRPBF
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
IR2104STRPBF Price

IR2104STRPBF Datasheet
IR2104STRPBF Application

IR2104STRPBF Replacement
IR2104STRPBF Pdf

IR2104STRPBF Pinout
IR2104STRPBF Image

IR2104STRPBF Picture
IR2104STRPBF In Stock

IR2104STRPBF Distributor
IR2104STRPBF PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
DMOS FULL BRIDGE DRIVER
High Voltage Transistors
34
IC FPGA 89 I/O 144TQFP
1
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
211
IC FPGA 393 I/O 672FBGA
7
CONN HEADER 1MM 2POS R/A SMD
7708
DIODE ZENER 10V 500MW SOD80
1550
TVS DIODE 8.5VWM 17VC SOT23
7643
FERRITE BEAD 330 OHM 0805 1LN
800