The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IR2112SPBF

Part No IR2112SPBF
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR HI/LO SIDE 16SOIC
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
Pricing & Ordering $1.687 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
21+
$2.4450
$51.345
50+
$2.0060
$100.300
78+
$1.9440
$151.632
107+
$1.8810
$201.267
138+
$1.8180
$250.884
185+
$1.6300
$301.550
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,162 pieces
MOQ: 21 pcs
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
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 10 V to 20 V
Logic Voltage - VIL, VIH 6V, 9.5V
Current - Peak Output (Source, Sink) 250mA, 500mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 80ns, 40ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 017356-IR2112SPBF
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance

Description

The Infineon Technologies IR2112SPBF is an independent channel type half-bridge driver with two drivers. It has a gate type of IGBT and N-channel MOSFET and a high side voltage of 600V (max bootstrap). The input type is non-inverting and the driven configuration is half-bridge. The current peak output for source and sink is 250mA and 500mA, respectively. The logic voltage for VIL and VIH are 6V and 9.5V, respectively. The rise and fall time are 80ns and 40ns, respectively. The supply voltage for operating is 10V to 20V. The IR2112SPBF is packaged in a 16-SOIC and is used in integrated circuits.