Search
Filters

ISL2111ARTZ-T

Part No :
ISL2111ARTZ-T
Manufacturer :
Catalog :
PMIC - Gate Drivers
Description :
IC MSFT DVR HALF-BRG 100V 10TDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 54 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Alternative Parts
(Cross-Reference)
LM5100BSD/NOPB;  ISL2111ARTZ;  LT1336CS#TR; 
Supply and Demand Status Limited
Fake Threat In the Open Market 28 pct.
Popularity Medium
Win Source Part Number 069879-ISL2111ARTZ-T
Case / Package 10-TDFN (4x4)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Rise and Fall Time 9ns, 7.5ns
High Side Voltage - Max (Bootstrap) 114V
Input Type Non-Inverting
Current - Peak Output (Source, Sink) 3A, 4A
Logic Voltage - VIL, VIH 1.4V, 2.2V
Supply Voltage - Operating 8 V to 14 V
Gate Type N-Channel MOSFET
Number of Drivers 2
Channel Type Independent
Driven Configuration Half-Bridge
Status Active
Packaging Reel - TR
Manufacturer Intersil
Categories Integrated Circuits
Intersil ISL2111ARTZ-T is available at WIN SOURCE. Please review product page below for detailed information, including ISL2111ARTZ-T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ISL2111ARTZ-T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
LM5100BSD/NOPB;  ISL2111ARTZ;  LT1336CS#TR; 
Supply and Demand Status Limited
Fake Threat In the Open Market 28 pct.
Popularity Medium
Win Source Part Number 069879-ISL2111ARTZ-T
Case / Package 10-TDFN (4x4)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Rise and Fall Time 9ns, 7.5ns
High Side Voltage - Max (Bootstrap) 114V
Input Type Non-Inverting
Current - Peak Output (Source, Sink) 3A, 4A
Logic Voltage - VIL, VIH 1.4V, 2.2V
Supply Voltage - Operating 8 V to 14 V
Gate Type N-Channel MOSFET
Number of Drivers 2
Channel Type Independent
Driven Configuration Half-Bridge
Status Active
Packaging Reel - TR
Manufacturer Intersil
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL2111ARTZ-T
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
ISL2111ARTZ-T Price

ISL2111ARTZ-T Datasheet
ISL2111ARTZ-T Application

ISL2111ARTZ-T Replacement
ISL2111ARTZ-T Pdf

ISL2111ARTZ-T Pinout
ISL2111ARTZ-T Image

ISL2111ARTZ-T Picture
ISL2111ARTZ-T In Stock

ISL2111ARTZ-T Distributor
ISL2111ARTZ-T PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 8KB FLASH 20QFN
119
TRANS NPN 20V 0.5A MINI 3P
1684
RoHS Compliance, 806-870MHz 20W 12.5V, 3 Stage Amp. For MOBILE RADIO
30
TRANS PNP DARL 60V 1A SOT223
800
GT 1C 1#4 PIN PLUG UNI
1359
Push-Pull Output Sub-Microamp Comparators
6
Precision 500 mA regulators
250
IC VIDEO AMP TRIPLE 14-SOIC
629
1.6 V, Micropower 12-/10-/8-Bit ADCs
200

Top Sellers