Search
Filters

L6384ED013TR

IC DRIVER HALF BRIDGE HV 8SOIC
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
55+
€0.793
€43.611
140+
€0.626
€87.651
460+
€0.563
€259.118
Availability: 42,000 In Stock
This product has a minimum quantity of 55
STMicroelectronics L6384ED013TR is available at WIN SOURCE. Please review product page below for detailed information, including L6384ED013TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for L6384ED013TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 14.6 V to 16.6 V
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -45°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018269-L6384ED013TR
Family Name L6384E
Introduction Date October 12, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
IR2104;  IR2152S;  MAX5062DASA-T; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 14.6 V to 16.6 V
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -45°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018269-L6384ED013TR
Family Name L6384E
Introduction Date October 12, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
IR2104;  IR2152S;  MAX5062DASA-T; 
L6384ED013TR Price

L6384ED013TR Datasheet
L6384ED013TR Application

L6384ED013TR Replacement
L6384ED013TR Pdf

L6384ED013TR Pinout
L6384ED013TR Image

L6384ED013TR Picture
L6384ED013TR In Stock

L6384ED013TR Distributor
L6384ED013TR PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
IC DRAM 64MBIT 50NS 50TSOP
2340
DIODE ZENER 19.1V 500MW LLDS
92200
3.3 VOLT CMOS SyncFIFO 256 x 18, 512 x 18, 1,024 x 18, 2,048 x 18, and 4,096 x 18
124
HEXFET Power MOSFET
114