Search
Filters

MAX626CSA+

Part No : MAX626CSA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Gate Drivers
Description : IC DRIVER MOSFET DUAL 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 690 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 25ns, 20ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131471-MAX626CSA+
Maxim Integrated MAX626CSA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX626CSA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX626CSA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 25ns, 20ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131471-MAX626CSA+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX626CSA+
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
MAX626CSA+ Price

MAX626CSA+ Datasheet
MAX626CSA+ Application

MAX626CSA+ Replacement
MAX626CSA+ Pdf

MAX626CSA+ Pinout
MAX626CSA+ Image

MAX626CSA+ Picture
MAX626CSA+ In Stock

MAX626CSA+ Distributor
MAX626CSA+ PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE MOSFET
3621
N-Channel Advanced Power MOSFET
2325
64K/128K x 9 Deep Sync FIFOs
48
Quad 2-input AND gate
1558
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
2
Schottky Barrier Rectifier
1

Top Sellers