The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MIC4468CWM

Part No MIC4468CWM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSF QUAD 1.2A 16SOIC
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
Pricing & Ordering $1.279 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.5500
$54.250
80+
$1.2720
$101.760
125+
$1.2320
$154.000
170+
$1.1930
$202.810
220+
$1.1530
$253.660
295+
$1.0340
$305.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 35 pcs
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Non-Inverting
Rise and Fall Time 14ns, 13ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 138666-MIC4468CWM

Description

Microchip Technology's MIC4468CWM: A Robust Quad MOSFET Driver

The MIC4468CWM is a highly-reliable quad MOSFET driver from Microchip Technology, designed to interface between low-power control circuitry and high-power MOSFETs or IGBTs. This driver is part of the MIC4468 series, which is known for its robust performance and versatility in a wide range of applications.

Equipped with four independent driver channels, the MIC4468CWM offers a high sink and source current of 1.2A and 1.0A respectively. This capability ensures that it can effectively switch MOSFETs at a rapid pace, making it suitable for high-speed applications. The driver operates over a wide supply voltage range from 4.5V to 18V, providing flexibility to be used in various circuit configurations.

One of the key features of the MIC4468CWM is its low propagation delay, which minimizes the time lag between the control signal input and the corresponding output, thereby improving the efficiency of the power stage. Additionally, the driver is equipped with a latch-up protection circuitry, which enhances its reliability by preventing the device from entering an uncontrollable state due to high current spikes.

The MIC4468CWM is available in a 16-pin Small Outline Integrated Circuit (SOIC) package, making it compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures that it can withstand harsh environmental conditions, further enhancing its suitability for industrial and automotive applications.

With its high current driving capability, low power consumption, and robust protection features, the MIC4468CWM is an ideal choice for driving high-power MOSFETs in applications such as DC-DC converters, motor controllers, and power management systems. Whether it's for consumer electronics, automotive, or industrial uses, the MIC4468CWM by Microchip Technology stands out as a reliable and efficient solution for powering high-performance electronic systems.

For designers and engineers looking for a MOSFET driver that offers both performance and reliability, the MIC4468CWM is an excellent choice that is sure to meet the needs of even the most demanding applications.