UC2705D

Part No :
UC2705D
Manufacturer :
Catalog :
PMIC - Gate Drivers
Description :
IC HS POWER DRIVER 8-SOIC
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
5+
$10.1820
$50.910
12+
$8.4770
$101.724
19+
$8.2340
$156.446
26+
$7.9900
$207.740
33+
$7.7470
$255.651
43+
$7.0160
$301.688
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,660 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 60ns, 60ns
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081844-UC2705D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Texas Instruments UC2705D is available at WIN SOURCE. Please review product page below for detailed information, including UC2705D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC2705D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 60ns, 60ns
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081844-UC2705D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC2705D
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
UC2705D Price

UC2705D Datasheet
UC2705D Application

UC2705D Replacement
UC2705D Pdf

UC2705D Pinout
UC2705D Image

UC2705D Picture
UC2705D In Stock

UC2705D Distributor
UC2705D PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
IC LINE RCVR LVDS DUAL 8SOIC
758
IC AMP LNA MOD 3.3-2.8GHZ 3X3MM
1060
128K x 8 HIGH-SPEED CMOS STATIC RAM
500
IC OPAMP CHOPPER 350KHZ SC70-5
104
8-BIT MTP MICROCONTROLLER
43
20U TAPPED 10-32 RAIL FOR HWM / Tapped 10-32 Hole Rails (Pair) For 12U
200
IC EPROM UV 512KBIT 90NS 28CDIP
305
IC CAN DVR DUAL TFT LCD 24-TQFN
385
12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
348

Top Sellers