UC3707DW

Part No :
UC3707DW
Manufacturer :
Catalog :
PMIC - Gate Drivers
Description :
IC DUAL CH PWR DRIVER 16-SOIC
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
11+
$4.8500
$53.350
25+
$4.0380
$100.950
39+
$3.9220
$152.958
53+
$3.8060
$201.718
68+
$3.6900
$250.920
90+
$3.3420
$300.780
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,190 pieces
MOQ: 11 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 40ns, 40ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081283-UC3707DW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Texas Instruments UC3707DW is available at WIN SOURCE. Please review product page below for detailed information, including UC3707DW price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC3707DW to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 40ns, 40ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081283-UC3707DW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3707DW
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
UC3707DW Price

UC3707DW Datasheet
UC3707DW Application

UC3707DW Replacement
UC3707DW Pdf

UC3707DW Pinout
UC3707DW Image

UC3707DW Picture
UC3707DW In Stock

UC3707DW Distributor
UC3707DW PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
8-Bit Microcontroller with 4K/8K Bytes In-System Programmable Flash
280
RECEIVER IR REM CTRL 3V 38KHZ
20
MOSFET P-CH 30V 12A 8SOIC / Trans MOSFET P-CH 30V 12A 8-Pin SOIC
15030
IC REG LINEAR 3.3V 200MA 6HSOP
271
4V Drive Nch+Nch MOSFET
601
IC BUS BUFF TRI-ST QD 14DIP
300

Top Sellers