UC3707DWTR

Part No :
UC3707DWTR
Manufacturer :
Catalog :
PMIC - Gate Drivers
Description :
IC DUAL CH PWR DRIVER 16-SOIC
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
8+
$6.3040
$50.432
20+
$5.2490
$104.980
30+
$5.0980
$152.940
41+
$4.9470
$202.827
53+
$4.7960
$254.188
70+
$4.3440
$304.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,550 pieces
MOQ: 8 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 40ns, 40ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081928-UC3707DWTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Texas Instruments UC3707DWTR is available at WIN SOURCE. Please review product page below for detailed information, including UC3707DWTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC3707DWTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 40ns, 40ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081928-UC3707DWTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3707DWTR
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
UC3707DWTR Price

UC3707DWTR Datasheet
UC3707DWTR Application

UC3707DWTR Replacement
UC3707DWTR Pdf

UC3707DWTR Pinout
UC3707DWTR Image

UC3707DWTR Picture
UC3707DWTR In Stock

UC3707DWTR Distributor
UC3707DWTR PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 12A 8DSO
41
IC ADC 3 1/2DIG W/LED DVR 40-DIP
17
9-LINE HOT SWAP, μPOWER SCSI TERMINATOR
15
1 Watt Audio Power Amplifier
58
IC MIXR 150MHZ RSSI EQUIP 20SSOP
335
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
18
IC TXRX DUAL OCT 3ST LV 24TSSOP
2
Transient Voltage Suppressors | TVS DIODE 85V 137V DO214AB
1500
IC DAS 12BIT 8CH 24-SOIC
20

Top Sellers