The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCC27424DGNR

Part No UCC27424DGNR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 4A 2-OUT Low Side Non-Inv 8-Pin HVSSOP EP T/R / IC MOSFET DRIVR DUAL HS 4A 8MSOP
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
Pricing & Ordering $105.223 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$123.1350
$123.135
2+
$119.0300
$238.060
3+
$106.7170
$320.151
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,870 pieces
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 035763-UCC27424DGNR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Family Name UCC27424
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MIC4224YMME-TR;  PM8834M; MIC4224YMME;  PM8834MTR;  

Description

Product Overview: Texas Instruments UCC27424DGNR

The UCC27424DGNR is a state-of-the-art, high-speed, dual-channel MOSFET driver from Texas Instruments, designed to deliver exceptional performance for a wide range of power management applications. This device is tailored to meet the stringent requirements of modern electronic systems, providing efficient and reliable operation.

With its dual non-inverting outputs, the UCC27424DGNR is capable of driving both N-channel and P-channel MOSFETs, as well as other types of power transistors. It boasts a robust peak output current of 4A, making it suitable for high-power applications that require rapid switching of heavy loads.

The device operates over a wide supply voltage range from 4V to 15V, which allows for flexible integration into various circuit designs. Its fast propagation delays and rise/fall times are critical for applications that demand high-speed operation, ensuring minimal switching losses and improved overall efficiency.

The UCC27424DGNR comes in an MSOP-8 (DGN) package, which is compact and space-efficient, perfect for space-constrained applications. The small footprint of the package does not compromise the thermal performance, as it is designed to handle high transient currents without overheating.

Additionally, this MOSFET driver includes features such as cross-conduction prevention logic, which protects against simultaneous conduction that can lead to short circuits. It also has an enable function that provides further control over the driver, allowing for power sequencing and power-saving modes.

Texas Instruments' UCC27424DGNR is an ideal choice for a variety of applications, including motor control, power supplies, DC-DC converters, and class-D audio amplifiers. Its robust design ensures reliability and longevity in the most demanding situations, while its high-speed performance enables efficient and precise power management.

In summary, the UCC27424DGNR MOSFET driver from Texas Instruments is a versatile, high-performance solution for driving power transistors in a multitude of electronic systems. Its combination of power, speed, and compact design makes it an essential component for engineers looking to optimize their power management strategies.