Search
Filters

UCC37324DR

Part No :
UCC37324DR
Manufacturer :
Catalog :
PMIC - Gate Drivers
Description :
IC DUAL HS PWR FET DRIVER 8SOIC
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
19+
$2.6840
$50.996
45+
$2.2350
$100.575
70+
$2.1700
$151.900
95+
$2.1060
$200.070
123+
$2.0420
$251.166
163+
$1.8490
$301.387
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,429 pieces
MOQ: 19 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 056156-UCC37324DR
Family Name UCC37324
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TC427EOAG; TC4427VOA713;  TC4427VOA;  
Texas Instruments UCC37324DR is available at WIN SOURCE. Please review product page below for detailed information, including UCC37324DR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UCC37324DR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 056156-UCC37324DR
Family Name UCC37324
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TC427EOAG; TC4427VOA713;  TC4427VOA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC37324DR
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
UCC37324DR Price

UCC37324DR Datasheet
UCC37324DR Application

UCC37324DR Replacement
UCC37324DR Pdf

UCC37324DR Pinout
UCC37324DR Image

UCC37324DR Picture
UCC37324DR In Stock

UCC37324DR Distributor
UCC37324DR PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1MHZ RRO 14SOIC
245
Trans Darlington NPN 80V 8A 75000mW 3-Pin(3+Tab) TO-220
230
NPN POWER SILICON TRANSISTOR
1
IC TRANSCVR TRI-ST 16BIT 56TSSOP
250
Small Signal Schottky Diode
300
DIODE ARRAY SBR 100V 5A ITO220AB
1230
CAP FILM 4700PF 5% 400VDC RADIAL
2550
Ultra-Low-Power, Open-Drain, Single/Dual-Supply Comparators | IC COMPARATOR DUAL OD 8-DIP
1
Interleaved High-Efficiency, Dual Power-Supply Controllers for Notebook Computers
11

Top Sellers