The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC4221CGN#TRPBF

Part No LTC4221CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 13.5V N-Channel Positive Low Voltage 16-Pin SSOP N T/R / IC CTRLR HOTSWAP DUAL 16SSOP
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
Pricing & Ordering $3.853 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.2390
$52.390
24+
$4.2990
$103.176
37+
$4.1650
$154.105
50+
$4.0300
$201.500
65+
$3.8960
$253.240
86+
$3.4930
$300.398
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,490 pieces
MOQ: 10 pcs
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
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 1 V to 13.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2.2mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Win Source Part Number 123958-LTC4221CGN#TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Family Name LTC4221
Introduction Date June 28, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LTC4221CGNTR; LTC4221CGN;  LTC4221CGN#TR; LTC4221CGN#PBF;  

Description

LTC4221CGN#TRPBF - Hot Swap Controller

The LTC4221CGN#TRPBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit provides independent control of two power supply rails and is housed in a compact 16-lead SSOP package, making it ideal for space-constrained applications.

Key Features

  • Independent Control: Manages two separate supply voltages ranging from 2.9V to 18V, allowing for versatile power management solutions.
  • Adjustable Current Limit: Offers an adjustable overcurrent threshold via an external resistor, which enables customization for various load requirements.
  • Glitch Filtering: Incorporates glitch filtering to avoid nuisance trips, ensuring stable operation during momentary current spikes.
  • Power Good Outputs: Features open-drain Power Good outputs for real-time monitoring of the output voltage status.
  • Fast Response Time: Provides quick response to fault conditions, protecting the system effectively against overcurrent events.
  • Cross-Conduction Prevention: Prevents cross-conduction with integrated back-to-back MOSFETs during turn-on and turn-off transitions.
  • Thermal Shutdown: Comes with built-in thermal shutdown to protect against overheating.

Applications

  • Redundant Power Systems
  • Industrial Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment

Product Advantages

The LTC4221CGN#TRPBF is a reliable choice for system protection in high-availability systems. Its dual-channel design allows for independent power supply management, which can be critical for systems requiring uninterrupted operation. The ability to customize current limits and the inclusion of glitch filtering provide a high degree of flexibility, ensuring that the controller can be tailored to specific application needs. The fast response time to fault conditions is essential for preventing damage to sensitive electronic components, and the thermal shutdown feature adds an extra layer of protection. The compact package allows for easy integration into existing designs without requiring significant board space.

Ordering Information

The LTC4221CGN#TRPBF is available in tape and reel packaging, which facilitates automated manufacturing processes. This product is RoHS compliant and suitable for commercial-grade temperature ranges.