The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCC3916DPTRG4

Part No UCC3916DPTRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC SCSI TERMPOWER MGR 8-SOIC
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
Pricing & Ordering $1.972 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.9110
$52.398
42+
$2.3890
$100.338
65+
$2.3140
$150.410
90+
$2.2390
$201.510
116+
$2.1650
$251.140
155+
$1.9410
$300.855
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 18,000 pieces
MOQ: 18 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications SCSI
Features Thermal Limit
Programmable Features Fault Timeout
Supply Voltage - Operating 4 V to 6 V
Current - Output (Max) 1.65A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, /SHTDWN
Win Source Part Number 056184-UCC3916DPTRG4
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 2,500

Description

Product Overview: Texas Instruments UCC3916DPTRG4

The Texas Instruments UCC3916DPTRG4 is a highly sophisticated, integrated circuit designed for the precise management and protection of hot-swap applications. This device enables safe insertion and removal of electronic components in live backplane systems without causing any disruption or damage to the existing network. It is especially suitable for systems that require a high level of reliability and operational safety, such as telecom and server applications.

Key Features:

  • Programmable Current Limit: The UCC3916DPTRG4 offers a programmable current limit feature that allows users to set a precise threshold, ensuring protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): With its built-in under-voltage lockout, the device ensures that the system operates only when supply voltages are within an acceptable range, protecting the circuit from low-voltage conditions.
  • Power Good Output: The 'Power Good' output signal provides a real-time status indicator, which can be used to enable downstream converters once the power is stable and within specifications.
  • Fast Overcurrent Response: The UCC3916DPTRG4 reacts quickly to overcurrent events, minimizing the risk of damage to the electronic components and the power system.
  • Thermal Shutdown: An integrated thermal shutdown feature adds an additional layer of protection, disabling the output if the chip's temperature exceeds safe operating limits.

Applications:

  • Telecommunications Equipment
  • Network Servers and Storage Systems
  • Industrial Systems
  • Redundant Power Supplies

Quality and Reliability:

The UCC3916DPTRG4 is manufactured by Texas Instruments, a leader in the semiconductor industry, known for its commitment to quality and reliability. This product is built to meet the high standards expected of TI components, ensuring long-term performance and stability in critical applications.

Package and Availability:

This device is available in a TSSOP-16 package, providing a compact footprint for space-constrained applications. It is also offered in tape and reel packaging for ease of manufacturing and assembly processes.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact your local TI distributor.